DLA - SMD-5962-88643 REV A
MICROCIRCUIT, DIGITAL, 16-BIT CMOS MICROPROGRAM SEQUENCER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 24 July 1990 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 49C410 16-bit CMOS microprogram sequencer with 33 deep stack 02 49C410A 16-bit CMOS microprogram sequencer with 33 deep stack
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-14, (48-lead, 2.435" × .620" × .225"), dual-in-line package Y See figure 1, (48-terminal, .565" × .565" × .120"), square chip carrier package
Supply voltage (VCC) - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC output current - - - - - - - - - - - - - - - - - - +30 mA Power dissipation (PD) 2/- - - - - - - - - - - - - - - 1.0 W Storage temperature - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - 300° Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - 20°C/W
Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature (TC)- - - - - - - - - - - - −55°C to +125°C Minimum logic high voltage (VIH) - - - - - - - - - - - 2.0 V dc Maximum logic low voltage (VIL)- - - - - - - - - - - - 0.8 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History