DLA - SMD-5962-89610 REV A
MICROCIRCUIT, LINEAR, VOLTAGE REFERENCE, 2.5 VOLT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 June 1990 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LT1009 Voltage reference diode
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1, 3-lead can package
Reverse current (IR) - - - - - - - - - - - - - - - - 20 mA Forward current (IF) - - - - - - - - - - - - - - - - 10 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD) ambient - - - - - - 113 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - 80°C/W Thermal resistance, junction-to-ambient (θJA) - - - 440°C/W Junction temperature (TJ) - - - - - - - - - - - - - +150°C
Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History