DLA - SMD-5962-97517
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION- HARDENED, 32K X 8-BIT MASK PROGRAMMABLE ROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 May 1997 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device types shall identify the circuit function as follows:
Device type Generic number 1/ Circuit function Input buffer type Access time 01 6656 32K × 8-bit radiation hardened mask PROM CMOS 40 ns 02 6656 32K × 8-bit radiation hardened mask PROM TTL 40 ns
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CDIP2-T28 28 Dual-in-line package Y See figure 1 28 Flat package Z See figure 1 36 Flat package
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range (VDD) ....................
Supply voltage (VDD) ....................
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, tea method 5012) ................. as specified in the altered item drawing (AID)
intended Use:
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History