IEC CISPR 12

Vehicles, Motorboats and Spark-Ignited Engine-Driven Devices - Radio Disturbance Characteristics - Limits and Methods of Measurement

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 1997
Status: inactive
Page Count: 108

Document History

March 1, 2009
Vehicles, boats and internal combustion engines – Radio disturbance characteristics – Limits and methods of measurement for the protection of off-board receivers
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance...
January 1, 2009
AMENDMENT 1 Vehicles, boats and internal combustion engines – Radio disturbance characteristics – Limits and methods of measurement for the protection of offboard receivers
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance...
May 1, 2007
Vehicles, boats and internal combustion engines – Radio disturbance characteristics – Limits and methods of measurement for the protection of off-board receivers
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance...
April 1, 2005
Vehicles, boats, and internal combustion engine driven devices – Radio disturbance characteristics – Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance...
February 1, 2005
Amendement 1 Vehicles, Boats, and Internal Combustion Engine Driven Devices - Radio Disturbance Characteristics - Limits and Methods of Measurement for the Protection of Recievers Except those Installed in the Vehicle/Boat/Device Itself or in Adjacent Vechicles/Boats/Devices
A description is not available for this item.
September 1, 2001
Vehicles, Boats, and Internal Combustion Engine Driven Devices - Radio Disturbance Characteristics - Limits and Methods of Measurement for the Protection of Recievers Except those Installed in the Vehicle/Boat/Device Itself or in Adjacent Vechicles/Boats/Devices
A description is not available for this item.
IEC CISPR 12
May 1, 1997
Vehicles, Motorboats and Spark-Ignited Engine-Driven Devices - Radio Disturbance Characteristics - Limits and Methods of Measurement
A description is not available for this item.
January 1, 1990
Limits and Methods of Measurement of Radio Interference Characteristics of Vehicles, Motor Boats, and Spark-Ignited Engine-Driven Devices
A description is not available for this item.
February 1, 1986
Amendment 1 Limits and methods of Measurement of radio interference characteristics of vehicles, motor boats, and Spark-ignition engine-driven devices
This publication applies to the radiation of electromagnetic energy which may cause interference to radio reception and which is emitted from: a) vehicles propelled by an internal combustion engine,...
January 1, 1978
Limits and methods of Measurement of radio interference characteristics of vehicles, motor boats, and Spark-ignition engine-driven devices
This publication applies to the radiation of electromagnetic energy which may cause interference to radio reception and which is emitted from: a) vehicles propelled by an internal combustion engine,...
January 1, 1975
Limits and methods of Measurement of radio interference characteristics of ignition systems of motor vehicles and other devices
This publication applies to the radiation of electromagnetic energy from motor vehicles and other devices equipped with internal combustion engines which may cause interference to radio reception....
Advertisement