ASTM A519

STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING

inactive
Buy Now
Organization: ASTM
Publication Date: 11 September 1984
Status: inactive
Page Count: 19
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1, 2, and 3. When welding is used for joining the weldable mechanical tube grades, the welding procedure shall be suitable for the grade, the condition of the components, and the intended service.

This specification covers both seamless hot-finished mechanical tubing and seamless cold-finished mechanical tubing in sizes up to and including 12¾ in. (323.8 mm) outside diameter for round tubes with wall thicknesses as required.

The tubes shall be furnished in the following shapes, as specified by the purchaser: round, square, rectangular, and special sections.

Supplementary requirements of an optional nature are provided and when desired shall be so stated in the order.

The values stated in inch-pound units are to be regarded as the standard.

Document History

September 1, 2023
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
May 1, 2017
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
October 1, 2006
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
October 1, 2006
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
September 10, 2003
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
(Footnote*) This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable...
October 10, 1996
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
October 10, 1996
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
1. Scope 1.1 This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable...
January 1, 1994
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
A description is not available for this item.
February 23, 1990
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
A description is not available for this item.
January 5, 1989
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
A description is not available for this item.
October 7, 1986
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
A description is not available for this item.
June 27, 1986
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
A description is not available for this item.
February 28, 1986
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
A description is not available for this item.
ASTM A519
September 11, 1984
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1, 2, and 3. When welding is used for joining the weldable mechanical...
November 5, 1980
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables I. 2. and 3. When welding is used for joining the weldable mechanical...

References

Advertisement