ASTM A519
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
inactive
Buy Now
| Organization: | ASTM |
| Publication Date: | 27 June 1986 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metal fittings): | 23.040.40 |
Document History
September 1, 2023
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
May 1, 2017
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
October 1, 2006
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
October 1, 2006
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
September 10, 2003
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
(Footnote*) This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable...
October 10, 1996
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
October 10, 1996
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
1. Scope 1.1 This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable...
January 1, 1994
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
A description is not available for this item.
February 23, 1990
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
A description is not available for this item.
January 5, 1989
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
A description is not available for this item.
October 7, 1986
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
A description is not available for this item.
ASTM A519
June 27, 1986
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
A description is not available for this item.
February 28, 1986
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
A description is not available for this item.
September 11, 1984
STANDARD SPECIFICATION FOR SEAMLESS CARBON AND ALLOY STEEL MECHANICAL TUBING
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1, 2, and 3. When welding is used for joining the weldable mechanical...
November 5, 1980
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables I. 2. and 3. When welding is used for joining the weldable mechanical...