DLA - SMD-5962-81006 REV F
MICROCIRCUIT, LINEAR, CMOS, HIGH LEVEL ANALOG SWITCHES WITH DRIVERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 24 November 1992 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 IH5040, DG5140 One-channel, 75 ohms, SPST switch 02 IH5041, DG5141 Two-channel, 75 ohms, SPST switch 03 IH5042, 0G5142 One-channel, 75 ohms, SPDT switch 04 IH5043, DG5143 Two-channel, 75 ohms, SPDT switch 05 IH5044, DG5144 One-channel, 75 ohms, DPST switch 06 IH5045, DG5145 Two-channel, 75 ohms, DPST switch 07 IH5046 One-channel, 75 ohms, DPDT switch 08 IH5047 One-channel, 75 ohms, 4PST switch 09 IH5140, HI5040 One-channel, 75 ohms, SPST switch 10 IH5141, HI5041 Two-channel, 75 ohms, SPDT switch 11 IH5142, HI5042 One-channel, 75 ohms, SPDT switch 12 IH5143, HI5043 Two-channel, 30 ohms, SPDT switch 13 IH5144, HI5044 One-channel, 30 ohms, DPST switch 14 IH5145, HI5045 Two-channel, 75 ohms, DPST switch 15 HI5046 One-channel, 75 ohms, DPDT switch 16 IH5047, HI5047 One-channel, 75 ohms, 4PST switch 17 HI5046A One-channel, 30 ohms, DPDT switch 18 HI5047A One-channel, 30 ohms, 4PST switch 19 IH5148, HI5048 Two-channel, 30 ohms, SPST switch 20 IH5149, HI5049 Two-channel, 30 ohms, DPST switch 21 IH5150, HI5050 One-channel, 30 ohms, SPDT switch 22 IH5151, HI5051 Two-channel, 30 ohms, SPDT switch
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style A GDFP5-F14 or CDFP6-F14 14 Flat pack E GDIP1-T16 or CDIP2-T16 16 Dual-in-line I MACY1-X10 10 Can 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-H-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
V+ - V− . . . . . . . . . . . . . . . . . . . . . . . . . 33 V dc V+ - VD . . . . . . . . . . . . . . . . . . . . . . . . . 30 V do VD- V− . . . . . . . . . . . . . . . . . . . . . . . . . 30 V dc VD - VS . . . . . . . . . . . . . . . . . . . . . . . . . ±22 V dc VL- V− . . . . . . . . . . . . . . . . . . . . . . . . . 33 V dc VL - VIN . . . . . . . . . . . . . . . . . . . . . . . . 30V dc VL - VR . . . . . . . . . . . . . . . . . . . . . . . . . 20V dc VIN - VR . . . . . . . . . . . . . . . . . . . . . . . . 20 V dc VR- V− . . . . . . . . . . . . . . . . . . . . . . . . . 33 V dc VR - VIN . . . . . . . . . . . . . . . . . . . . . . . . 2 V dc Current (any terminal except S or D) . . . . . . . . . . 30 mA Peak current (source to drain) 1/ . . . . . . . . . . . 80 mA Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C Power dissipation, (PD) 2/: Case A at TA= +125°C . . . . . . . . . . . . . . . . . 350 mW Case E at TA= +125°C . . . . . . . . . . . . . . . . . 400 mW Case I at TA= +125°C . . . . . . . . . . . . . . . . . 350 mW Case 2 at TA= +125°C . . . . . . . . . . . . . . . . . 350 mW
+VCC. . . . . . . . . . . . . . . . . . . . . . . . . . +15 V dc −VCC. . . . . . . . . . . . . . . . . . . . . . . . . . −15 V dc VR . . . . . . . . . . . . . . . . . . . . . . . . . . . 0 V dc VL . . . . . . . . . . . . . . . . . . . . . . . . . . . 5 V dc Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History