ISO 13710

Petroleum, petrochemical and natural gas industries Reciprocating positive displacement pumps

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2004
Status: active
Page Count: 86
ICS Code (Processing equipment): 75.180.20
scope:

This International Standard specifies requirements for reciprocating positive-displacement pumps and pump units for use in the petroleum, petrochemical and natural gas industries. It is applicable to both direct-acting and power-frame types.

This International Standard is not applicable to controlled-volume pumps and rotary pumps.

NOTE For controlled-volume pumps see API Std 675; for rotary pumps see API Std 676.

Document History

November 11, 2010
Petroleum, petrochemical and natural gas industries — Reciprocating positive displacement pumps
This International Standard specifies requirements for reciprocating positive-displacement pumps and pump units for use in the petroleum, petrochemical and natural gas industries. It is applicable to...
ISO 13710
July 1, 2004
Petroleum, petrochemical and natural gas industries Reciprocating positive displacement pumps
This International Standard specifies requirements for reciprocating positive-displacement pumps and pump units for use in the petroleum, petrochemical and natural gas industries. It is applicable to...

References

Advertisement