NAVY - MIL-P-24441/27

PAINT, EPOXY-POLYAMIDE, NO. 50 GRAY, FORMULA 157, TYPE III

inactive
Organization: NAVY
Publication Date: 23 July 1991
Status: inactive
Page Count: 3
scope:

This specification is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-P-24441.

Document History

January 14, 2021
Paint, Epoxy-Polyamide, No. 50 Gray Formula 157, Type III
A description is not available for this item.
August 27, 2009
PAINT, EPOXY-POLYAMIDE, NO. 50 GRAY FORMULA 157, TYPE III
A description is not available for this item.
May 19, 1999
PAINT, EPOXY-POLYAMIDE, NO. 50 GRAY, FORMULA 157, TYPE III
This specification is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The...
MIL-P-24441/27
July 23, 1991
PAINT, EPOXY-POLYAMIDE, NO. 50 GRAY, FORMULA 157, TYPE III
This specification is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The...

References

Advertisement