IEEE 450

RECOMMENDED PRACTICE FOR MAINTENANCE, TESTING, AND REPLACEMENT OF LARGE LEAD STORAGE BATTERIES FOR GENERATING STATIONS AND SUBSTATIONS; INTERPRETATION 12/14/88

inactive
Buy Now
Organization: IEEE
Publication Date: 9 March 1987
Status: inactive
Page Count: 31
scope:

This recommended practice is limited to providing recommended practices of maintenance, test schedules, and testing procedures that can be used to optimize the life and performance of large lead storage batteries. It also provides guidance to determine when batteries should be replaced. There are other test procedures and replacement techniques used within the industry (especially for smaller substation batteries) which are equally as effective but are beyond the scope of this recommended practice.

Sizing, installation, qualification, other battery types, and application are also beyond the scope of this recommended practice.

This recommended practice does not include any other component of the dc system nor surveillance and testing of the dc system, even though the battery is part of that system. Preoperational and periodic dc system tests of chargers and other dc components may require that the battery be connected to the system. Details for these tests will depend on the requirements of the dc system and are beyond the scope of this recommended practice.

Document History

December 3, 2020
Recommended Practice for Maintenance, Testing, and Replacement of Vented Lead-Acid Batteries for Stationary Applications
This document provides recommended maintenance, test schedules, and testing procedures that can be used to optimize the life and performance of permanently installed, vented lead-acid storage...
December 9, 2010
Recommended Practice for Maintenance, Testing, and Replacement of Vented Lead-Acid Batteries for Stationary Applications
This document provides recommended maintenance, test schedules, and testing procedures that can be used to optimize the life and performance of permanently-installed, vented lead-acid storage...
January 1, 2005
Recommended Practice for Maintenance, Testing, and Replacement of Vented Lead-Acid Batteries for Stationary Applications
Stationary lead-acid batteries play an ever-increasing role in industry today by providing normal control and instrumentation power and back-up energy for emergencies. This recommended practice...
March 25, 2004
Recommended Practice for Maintenance, Testing, and Replacement of Vented Lead-Acid Batteries for Stationary Applications
Stationary lead-acid batteries play an ever-increasing role in industry today by providing normal control and instrumentation power and back-up energy for emergencies. This recommended practice...
January 1, 2002
Recommended Practice for Maintenance, Testing, and Replacement of Vented Lead-Acid Batteries for Stationary Applications
Stationary lead-acid batteries play an ever-increasing role in industry today by providing normal control and instrumentation power and back-up energy for emergencies. This recommended practice...
October 30, 2001
IEEE Standard Interpretation for IEEE Std 450-1995
A description is not available for this item.
January 1, 1995
Recommended Practice for Maintenance, Testing, and Replacement of Vented Lead-Acid Batteries for Stationary Applications
This recommended practice provides maintenance, test schedules, and testing procedures that can be used to optimize the life and performance of permanently installed, vented lead-acid storage...
IEEE 450
March 9, 1987
RECOMMENDED PRACTICE FOR MAINTENANCE, TESTING, AND REPLACEMENT OF LARGE LEAD STORAGE BATTERIES FOR GENERATING STATIONS AND SUBSTATIONS; INTERPRETATION 12/14/88
This recommended practice is limited to providing recommended practices of maintenance, test schedules, and testing procedures that can be used to optimize the life and performance of large lead...
October 24, 1980
RECOMMENDED PRACTICE FOR MAINTENANCE, TESTING, AND REPLACEMENT OF LARGE LEAD STORAGE BATTERIES FOR GENERATING STATIONS AND SUBSTATIONS
This recommended practice is limited to providing recommended practices of maintenance, test schedules, and testing procedures that can be used to optimize the life and performance of large lead...
February 27, 1975
Recommended Practice for Maintenance, Testing, and Replacement of Large Lead Storage Batteries for Generating Stations and Substations
This document is limited to providing rec· ommended practices of maintenance, test schedules, and testing procedures that can be used to optimize life and performance from large lead storage...
January 1, 1972
Recommended Practice for Maintenance, Testing, and Replacement of Large Stationary Type Power Plant and Substation Lead Storage Batteries
This document is limited to providing recommended practices of maintenance. test schedules. and testing procedures that can be used to optimize life and performance from large lead storage batteries....

References

Advertisement