DS/EN 1253-2
Gullies for buildings - Part 2: Test methods
inactive
| Organization: | DS |
| Publication Date: | 12 October 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Drainage systems): | 91.140.80 |
scope:
This standard specifies test methods for gullies for buildings according to prEN 1253-1:1997 and access covers in accordance with prEN 1253-4.
Document History
February 20, 2015
Gullies for buildings - Part 2: Roof drains and floor gullies without trap
This European Standard classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction,...
February 10, 2004
Gullies for buildings - Part 2: Test methods
This standard specifies test methods for gullies for buildings according to EN 1253-1:2003 and access covers in accordance with EN 1253-4.
DS/EN 1253-2
October 12, 2000
Gullies for buildings - Part 2: Test methods
This standard specifies test methods for gullies for buildings according to prEN 1253-1:1997 and access covers in accordance with prEN 1253-4.
Gullies for buildings - Part 2: Roof drains and floor gullies without trap
This part of EN 1253 specifies requirements for the design, construction, performance, application and marking as well as test methods of factory made roof drains and floor gullies without trap...
Gullies for buildings - Part 2: Roof drains and floor gullies without trap
This European Standard classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction,...