DS/EN 1253-2

Gullies for buildings - Part 2: Roof drains and floor gullies without trap

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 February 2015
Status: active
Page Count: 38
ICS Code (Drainage systems): 91.140.80
scope:

This European Standard classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction, design, performance and marking as well as test methods of factory made roof drains and floor gullies without trap (further: floor gullies) for buildings, irrespective of the material for use in drainage systems. Although normally used to convey rainwater and wastewater, these roof drains and floor gullies without trap may convey other wastewater provided there is no risk of damage to components or of injury to health. This European Standard does not apply to trapped floor gullies with a depth of water seal of at least 50 mm as specified in EN 1253 1.

Document History

DS/EN 1253-2
February 20, 2015
Gullies for buildings - Part 2: Roof drains and floor gullies without trap
This European Standard classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction,...
February 10, 2004
Gullies for buildings - Part 2: Test methods
This standard specifies test methods for gullies for buildings according to EN 1253-1:2003 and access covers in accordance with EN 1253-4.
October 12, 2000
Gullies for buildings - Part 2: Test methods
This standard specifies test methods for gullies for buildings according to prEN 1253-1:1997 and access covers in accordance with prEN 1253-4.
Gullies for buildings - Part 2: Roof drains and floor gullies without trap
This part of EN 1253 specifies requirements for the design, construction, performance, application and marking as well as test methods of factory made roof drains and floor gullies without trap...
Gullies for buildings - Part 2: Roof drains and floor gullies without trap
This European Standard classifies roof drains and floor gullies without trap for use inside buildings, gives guidance for places of installation and specifies requirements for the construction,...

References

Advertisement