DLA - SMD-5962-96519

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 June 1996
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 54ACTS08 Radiation hardened, quadruple 2-input AND gate, TTL compatible inputs

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line X CDFP3-F14 14 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc DC input voltage range (VIN) . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to VDD+ 0.3 V dc DC output voltage range (VOUT) . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to VDD+ 0.3 V dc DC input current, any one input (IIN) . . . . . . . . . . . . . . . . . ±10 mA Latch-up immunity current (ILU) . . . . . . . . . . . . . . . . . . . . ±l50 mA Storage temperature range (TSTG) . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 5 seconds) . . . . . . . . . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . . . +175°C Maximum package power dissipation (PD) . . . . . . . . . . . . . . . . . 1.0 W

Supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Input voltage range (VIN) . . . . . . . . . . . . . . . . . . . . . . . +0.0 V dc to VDD Output voltage range (VOUT) . . . . . . . . . . . . . . . . . . . . . . 0.0 V dc to VDD Case operating temperature range (TC) . . . . . . . . . . . . . . . . . −55°c to +125°C Maximum input rise and fall time at VDD = 4.5 V (tr, tf) . . . . . . . . 1 ns/V 4/

Total dose . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . > 1 × 106 Rads (Si) Single event phenomenon (SEP) effective Linear energy threshold (LET) No upsets (see 4.4.4.4) . . . . . . . . > 80 MeV/(mg/cm2) Dose rate upset (20 ns pulse) . . . . . . . . . . . . . . . . . . . . . > 1 × 109 Rads (Si)/s Latch-up . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . None Dose rate survivability . . . . . . . . . . . . . . . . . . . . . . . . > 1 × 1012 Rads (Si)/s

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 27, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 20, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 25, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 18, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 26, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 5, 2009
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 29, 2007
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 27, 2004
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 11, 2001
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 25, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96519
June 11, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT AND GATE, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement