ETSI - TS 102 149-3

Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance Testing for the Data Link Control (DLC) Layer; Part 3: Abstract Test Suite (ATS)

inactive
Organization: ETSI
Publication Date: 1 April 2004
Status: inactive
Page Count: 46
scope:

This technical specification (TS) contains the Abstract Test Suite (ATS) to test the BRAN HIPERACCESS; Data Link Control (DLC) layer.

The objective of the present document is to provide a basis for conformance tests for BRAN HIPERACCESSequipment giving a high probability of air interface inter-operability between different manufacturers' BRAN HIPERACCESSequipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [2]) are used as a basis for the test methodology.

- Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.

- Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) proforma of the AT side ATS.

- Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) proforma of the AP side ATS.

- Annex D provides the Protocol Conformance Test Report (PCTR) proforma of the AT side ATS.

- Annex E provides the Protocol Conformance Test Report (PCTR) proforma of the AP side ATS.

Document History

June 1, 2006
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance Testing for the Data Link Control (DLC) layer; Part 3: Abstract Test Suite (ATS)
A description is not available for this item.
TS 102 149-3
April 1, 2004
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance Testing for the Data Link Control (DLC) Layer; Part 3: Abstract Test Suite (ATS)
This technical specification (TS) contains the Abstract Test Suite (ATS) to test the BRAN HIPERACCESS; Data Link Control (DLC) layer. The objective of the present document is to provide a basis for...
November 1, 2002
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance Testing for the Data Link Control (DLC) Layer; Part 3: Abstract Test Suite (ATS)
The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERACCESS; Data Link Control (DLC) layer. The objective of this test specification is to provide a basis for...

References

Advertisement