ETSI - TS 102 149-3
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance Testing for the Data Link Control (DLC) Layer; Part 3: Abstract Test Suite (ATS)
| Organization: | ETSI |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 46 |
scope:
The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERACCESS; Data Link Control (DLC) layer.
The objective of this test specification is to provide a basis for conformance tests for BRAN HIPERACCESS equipment giving a high probability of air interface inter-operability between different manufacturer's BRAN HIPERACCESS equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [2]) are used as a basis for the test methodology.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.
Annex B provides the Partial Protocol Implementation Extra Information for Testing (PMIT) Proforma of the AT side ATS.
Annex C provides the Partial Protocol Implementation Extra Information for Testing (PMIT) Proforma of the AP side ATS.
Annex D provides the Protocol Conformance Test Report (PCTR) Proforma of the AT side ATS.
Annex E provides the Protocol Conformance Test Report (PCTR) Proforma of the AP side ATS.
Document History