FM - 1610

Plastic Pipe and Fittings for Underground Fire Protection Service

inactive
Organization: FM
Publication Date: 1 June 1978
Status: inactive
Page Count: 18

Document History

October 1, 2022
Ductile Iron Pipe and Fittings, Flexible Fittings and Couplings
This standard encompasses the design and performance requirements for: • Ductile iron water pipe, from NPS (Nominal Pipe Size) 3 through 36 inch (80 to 915 mm) for underground use; • Rigid and...
October 1, 2016
Approval Standard for Ductile Iron Pipe and Fittings, Flexible Fittings and Couplings
This standard encompasses the design and performance requirements for: • Ductile iron water pipe, from NPS (Nominal Pipe Size) 3 through 36 inch (80 to 915 mm) for underground use; • Rigid and...
September 1, 2006
Approval Standard for Ductile Iron Pipe and Fittings, Flexible Fittings and Couplings
A description is not available for this item.
1610
June 1, 1978
Plastic Pipe and Fittings for Underground Fire Protection Service
A description is not available for this item.
Advertisement