FM - 1610

Ductile Iron Pipe and Fittings, Flexible Fittings and Couplings

active, Most Current
Organization: FM
Publication Date: 1 October 2022
Status: active
Page Count: 20
scope:

This standard encompasses the design and performance requirements for:

• Ductile iron water pipe, from NPS (Nominal Pipe Size) 3 through 36 inch (80 to 915 mm) for underground use;

• Rigid and flexible fittings or couplings, from NPS 3 through 12 inch (80 to 300 mm) for underground or aboveground use; and

• Rigid and flexible fittings or couplings, from NPS 14 through 36 inch (350 to 900 mm) for underground use. Other sizes may be considered for certification on case by case basis.

Additional Notes:

• Ductile iron pipe is not permitted aboveground in fire protection systems;

• Aboveground use is limited to fitting and coupling products up to NPS 12 in. maximum. It may be acceptable to use ductile iron fittings or couplings larger than NPS 12 inch in limited aboveground applications when transitioning from the underground to the aboveground fire protection system. Examples of such use include bridge and river crossings and tunnel applications. In these situations, special consideration must be given to the support system, accommodation for thermal expansion, and anchorage of components subject to hydraulic thrust. This will be reviewed on a case by case basis.

In cases where metric sized ductile iron pipe and fittings are to be examined for certification, test criteria comparable to the United States equivalent size shall be used.

Recognized pipe wall thickness classes or pressure classes are as defined in ANSI/AWWA C150/A21.50, Thickness Design of Ductile-Iron Pipe, or ANSI/AWWA C151/A21.51, Ductile-Iron Pipe, Centrifugally Cast. Other international standards will be considered on a case by case basis.

The certification agency will consider ductile iron pipe and fittings which are designed in accordance to national or international standards. Only after verification is made that the products to be reviewed are in conformance to ANSI/AWWA C150/A21.50, or Standard ANSI/AWWA C151/A21.51, or other nationally or internationally recognized standards will certification testing commence. All certification testing is to be conducted on production samples.

Purpose

This standard states testing and certification requirements for ductile iron pipe for use in underground fire protection mains. This standard also addresses rigid (elbows, tees, etc.) and flexible (swivel, etc.) fittings and couplings for joining pipe and fittings. The fittings and couplings may be rated for use below and above ground.

Displacements due to seismic events (earthquake) are beyond the scope of this standard.

Testing and certification criteria may include performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a surveillance program.

Document History

1610
October 1, 2022
Ductile Iron Pipe and Fittings, Flexible Fittings and Couplings
This standard encompasses the design and performance requirements for: • Ductile iron water pipe, from NPS (Nominal Pipe Size) 3 through 36 inch (80 to 915 mm) for underground use; • Rigid and...
October 1, 2016
Approval Standard for Ductile Iron Pipe and Fittings, Flexible Fittings and Couplings
This standard encompasses the design and performance requirements for: • Ductile iron water pipe, from NPS (Nominal Pipe Size) 3 through 36 inch (80 to 915 mm) for underground use; • Rigid and...
September 1, 2006
Approval Standard for Ductile Iron Pipe and Fittings, Flexible Fittings and Couplings
A description is not available for this item.
June 1, 1978
Plastic Pipe and Fittings for Underground Fire Protection Service
A description is not available for this item.

References

Advertisement