FORD WSS-M99J386-A

PAINT, COLOR COAT, INTERIOR FLEXIBLE COVERSTOCK ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 17 February 2006
Status: inactive
Page Count: 8
scope:

The material defined by this specification is a pigmented coating suitable for use as an interior quality coating for flexible substrates. This material is used to help reduce the visible effect of exudation from the coverstock.

 

Document History

October 5, 2020
PAINT, COLOR COAT, INTERIOR FLEXIBLE COVERSTOCK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pigmented coating suitable for use as an interior quality coating for flexible substrates. This material is used to help reduce the visible effect of...
FORD WSS-M99J386-A
February 17, 2006
PAINT, COLOR COAT, INTERIOR FLEXIBLE COVERSTOCK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pigmented coating suitable for use as an interior quality coating for flexible substrates. This material is used to help reduce the visible effect of...
November 30, 2000
PAINT, COLOR COAT, INTERIOR FLEXIBLE COVERSTOCK
1. SCOPE The material defined by this specification is a pigmented coating suitable for use as an interior quality coating for flexible substrates. This material is used to help reduce the visible...
November 22, 1999
PAINT, SOLVENT-BORNE, COLOR COAT, INTERIOR FLEXIBLE COVERSTOCK
1. SCOPE The material defined by this specification is a pigmented coating suitable for use as an interior quality coating for flexible substrates. This material is used to help reduce the visible...

References

Advertisement