FORD - WSS-M99J386-A

PAINT, SOLVENT-BORNE, COLOR COAT, INTERIOR FLEXIBLE COVERSTOCK

inactive
Organization: FORD
Publication Date: 22 November 1999
Status: inactive
Page Count: 9
scope:

1. SCOPE

The material defined by this specification is a pigmented coating suitable for use as an interior quality coating for flexible substrates. This material is used to help reduce the visible effect of exudation from the coverstock.

Document History

October 5, 2020
PAINT, COLOR COAT, INTERIOR FLEXIBLE COVERSTOCK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pigmented coating suitable for use as an interior quality coating for flexible substrates. This material is used to help reduce the visible effect of...
February 17, 2006
PAINT, COLOR COAT, INTERIOR FLEXIBLE COVERSTOCK ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pigmented coating suitable for use as an interior quality coating for flexible substrates. This material is used to help reduce the visible effect of...
November 30, 2000
PAINT, COLOR COAT, INTERIOR FLEXIBLE COVERSTOCK
1. SCOPE The material defined by this specification is a pigmented coating suitable for use as an interior quality coating for flexible substrates. This material is used to help reduce the visible...
WSS-M99J386-A
November 22, 1999
PAINT, SOLVENT-BORNE, COLOR COAT, INTERIOR FLEXIBLE COVERSTOCK
1. SCOPE The material defined by this specification is a pigmented coating suitable for use as an interior quality coating for flexible substrates. This material is used to help reduce the visible...

References

Advertisement