DS/EN 12290

Advanced technical ceramics – Mechanical properties of ceramic composites at high temperature under inert atmosphere – Determination of compression properties

inactive, Most Current
Organization: DS
Publication Date: 14 July 2005
Status: inactive
Page Count: 22
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C under vacuum or a gas atmosphere which is inert to the material under test. This European Standard applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2 < x <= 3), loaded along one principal axis of reinforcement. Two types of compression are distinguished: a) compression between platens; b) compression using grips.

Document History

DS/EN 12290
July 14, 2005
Advanced technical ceramics – Mechanical properties of ceramic composites at high temperature under inert atmosphere – Determination of compression properties
This European Standard specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C...

References

Advertisement