DS/EN ISO 14544
Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at high temperature – Determination of compression properties (ISO 14544:2013)
| Organization: | DS |
| Publication Date: | 3 May 2016 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
ISO 14544:2013 specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C. ISO 14544:2013 applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2 < x ≤ 3), loaded along one principal axis of reinforcement.
Document History