DSF/FPREN ISO 14544 REV

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of compression properties (ISO 14544:2013)

pending
Organization: DS
Status: pending
Page Count: 28
ICS Code (Advanced ceramics): 81.060.30
scope:

See Scope of ISO 14544:2013.

Document History

May 3, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) – Mechanical properties of ceramic composites at high temperature – Determination of compression properties (ISO 14544:2013)
ISO 14544:2013 specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C. ISO...
DSF/FPREN ISO 14544 REV
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of compression properties (ISO 14544:2013)
See Scope of ISO 14544:2013.
Advertisement