DS/EN 12291
Advanced technical ceramics – Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure – Determination of compression properties
inactive, Most Current
| Organization: | DS |
| Publication Date: | 27 August 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This standard specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700 C in air at atmospheric pressure.
Document History
DS/EN 12291
August 27, 2003
Advanced technical ceramics – Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure – Determination of compression properties
This standard specifies the conditions for determination of compression properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700 C in air at...