FORD - WSS-M8G252-A3

GASKET, STEEL CORE, NBR

inactive
Organization: FORD
Publication Date: 12 November 1997
Status: inactive
Page Count: 3

Document History

January 29, 2020
GASKET, STEEL CORE, NBR *** TO BE USED WITH FORD WSS -M99P1111 -A***
The material defined by this specification consists of a steel core covered equally on both sides with a carbon filled NBR, which is additionally coated with an anti-blocking coating.
June 1, 1998
GASKET, STEEL CORE, NBR
1. SCOPE The material defined by this specification consists of a steel core covered equally on both sides with a carbon filled NBR, which is additionally coated with an anti-blocking coating.
WSS-M8G252-A3
November 12, 1997
GASKET, STEEL CORE, NBR
A description is not available for this item.
Advertisement