FORD WSS-M8G252-A3

GASKET, STEEL CORE, NBR

inactive
Buy Now
Organization: FORD
Publication Date: 1 June 1998
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification consists of a steel core covered equally on both sides with a carbon filled NBR, which is additionally coated with an anti-blocking coating.

Document History

January 29, 2020
GASKET, STEEL CORE, NBR *** TO BE USED WITH FORD WSS -M99P1111 -A***
The material defined by this specification consists of a steel core covered equally on both sides with a carbon filled NBR, which is additionally coated with an anti-blocking coating.
FORD WSS-M8G252-A3
June 1, 1998
GASKET, STEEL CORE, NBR
1. SCOPE The material defined by this specification consists of a steel core covered equally on both sides with a carbon filled NBR, which is additionally coated with an anti-blocking coating.
November 12, 1997
GASKET, STEEL CORE, NBR
A description is not available for this item.

References

Advertisement