DLA - SMD-5962-88516 REV C

MICROCIRCUIT, DIGITAL, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 December 1992
Status: inactive
Page Count: 17
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline Letter Descriptive designator Terminals Package style K GDFP2-F24 or GDFP3-F24 24 flat package L GDIP3-T24 or CDIP4-T24 24 dual-in-line package 3 CQCC1-N28 28 square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C DC input voltage range Devices 01-04 - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Devices 05,06 - - - - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC output voltage range Devices 01-04 - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Devices 05,06 - - - - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC output diode current: Into output All devices - - - - - - - - - - - - - - - - - - - +50 mA DC output diode current: Out of output All devices - - - - - - - - - - - - - - - - - - - −50 mA DC input diode current: Into input All devices - - - - - - - - - - - - - - - - - - - +20 mA DC input diode current: Out of input All devices - - - - - - - - - - - - - - - - - - - −20 mA DC output current per pin (Isink) Devices 01-04 - - - - - - - - - - - - - - - - - - - +48 mA (2 × IOL) Devices 05,06 - - - - - - - - - - - - - - - - - - - +100 mA DC output current per pin (Isource) Devices 01-04 - - - - - - - - - - - - - - - - - - - −30 mA (2 × IOH) Devices 05,06 - - - - - - - - - - - - - - - - - - - −100 mA Total dc ground current - - - - - - - - - - - - - - - - (n × IOL + m × ICCT) mA 1/ Total dc VCC current - - - - - - - - - - - - - - - - - - (n × IOH + m × ICCT) mA 1/ Maximum power dissipation (PD) 2/ - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Cases L, K and 3 - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Minimum high-level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - - 0.8 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 10, 2023
MICROCIRCUIT, DIGITAL, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
June 19, 2017
MICROCIRCUIT, DIGITAL, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 20, 2010
MICROCIRCUIT, DIGITAL, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 10, 2002
MICROCIRCUIT, DIGITAL, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE REGISTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88516 REV C
December 11, 1992
MICROCIRCUIT, DIGITAL, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 14, 1991
MICROCIRCUIT, DIGITAL, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE REGISTER, MONOLITHIC SILICON
A description is not available for this item.
July 3, 1990
MICROCIRCUIT, DIGITAL, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE REGISTER, MONOLITHIC SILICON
A description is not available for this item.
December 2, 1987
MICROCIRCUIT, DIGITAL, HIGH PERFORMANCE CMOS 9-WIDE AND 10-WIDE BUS INTERFACE REGISTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement