IEC 60793-1-51

Optical Fibres - Part 1-51: Measurement Methods and Test Procedures - Dry Heat

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2001
Status: inactive
Page Count: 26
ICS Code (Fibres and cables): 33.180.10
scope:

Scope and object

This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment.

The purpose of this standard is to determine the suitability of optical fibre (types A1a to A1d and B1 to B4) to withstand the environmental condition of high temperature (dry heat) which may occur in actual use, storage and/or transport. The test is primarily intended to permit the observation of effects of high temperature over a given period.

NOTE The applicability of this test to other fibre types is under study.

Document History

February 1, 2014
Optical fibres - Part 1-51: Measurement methods and test procedures - Dry heat (steady state) tests
A description is not available for this item.
IEC 60793-1-51
July 1, 2001
Optical Fibres - Part 1-51: Measurement Methods and Test Procedures - Dry Heat
Scope and object This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of...

References

Advertisement