DS/EN 300443-5 V1.1.3
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for basic call/bearer control; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network
| Organization: | DS |
| Publication Date: | 15 July 2000 |
| Status: | inactive |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [5]) of implementations conforming to the standards for the signalling user-network layer 3 specification for basic call/bearer control of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 300 443-1 [1]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.
Document History