DS/EN 300443-5 V1.2.1

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for basic call/bearer control; Part 5: Test Suite Structure and Test Purposes (TSS&T P) specification for the network

active
Organization: DS
Publication Date: 15 June 2001
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document specifies the network Test Suite Structure and Test Purposes (TSS&T P) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [5]) of implementations conforming to the standards for the signalling user-network layer 3 specification for basic call/bearer control of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 300 443-1 [1]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.

Document History

October 28, 2001
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for basic call/bearer control; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network
The present document specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation...
DS/EN 300443-5 V1.2.1
June 15, 2001
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for basic call/bearer control; Part 5: Test Suite Structure and Test Purposes (TSS&T P) specification for the network
The present document specifies the network Test Suite Structure and Test Purposes (TSS&T P) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation...
July 15, 2000
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for basic call/bearer control; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network
The present document specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation...
Advertisement