DLA - SMD-5962-87688 REV A
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT DIGITAL TO ANALOG CONVERTER
| Organization: | DLA |
| Publication Date: | 16 April 1991 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 MN3008 8-bit D/A converter, 0 V to +4 V output 02 MN3009 8-bit D/A converter, −2 V to +2 V output
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (16-lead, .925" × .520" × .172"), dual-in-line package Y See figure 1 (16-lead, .895" × .495" × .155"), flat package
+15 V supply voltage (VCC) - - - - - - - - - - - - - +18 V dc −15 V supply voltage (VEE) - - - - - - - - - - - - - −18 V dc Digital input voltage- - - - - - - - - - - - - - - - −0.5 V dc to +15 V dc Power dissipation (PD) - - - - - - - - - - - - - - - 750 mW 1/ Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, l0 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - 56°C/W
Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.
Document History