CEN - EN 4560
Aerospace series - Pipe coupling 37 degree, spherical, up to 21000 kPa - Inch series - Technical specification
inactive
| Organization: | CEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
July 1, 2015
Aerospace series - Pipe coupling 37°, spherical up to 21 000 kPa - Inch series - Technical specification
This European Standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, pipe coupling, 37°, spherical, for...
EN 4560
February 1, 2003
Aerospace series - Pipe coupling 37 degree, spherical, up to 21000 kPa - Inch series - Technical specification
A description is not available for this item.