ISO 8132

Hydraulic fluid power Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series Mounting dimensions for accessories

inactive
Buy Now
Organization: ISO
Publication Date: 15 January 2006
Status: inactive
Page Count: 16
ICS Code (Cylinders): 23.100.20

Document History

April 1, 2022
Hydraulic fluid power — Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series
This document specifies the mounting dimensions required for the interchangeability of accessories for 16 MPa (160 bar) medium series cylinders in accordance with ISO 6020-1 and for 25 MPa (250 bar)...
November 15, 2014
Hydraulic fluid power - Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series
This International Standard specifies the mounting dimensions required for the interchangeability of accessories for 16 MPa [160 bar] medium series cylinders in accordance with ISO 6020-1 and for 25...
ISO 8132
January 15, 2006
Hydraulic fluid power Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series Mounting dimensions for accessories
A description is not available for this item.
January 1, 1986
Hydraulic Fluid Power - Single Rod Cylinders, 160 Bar (16 MPa) Medium and 250 Bar (25 MPa) Series - Mounting Dimensions for Accessories First Edition
A description is not available for this item.

References

Advertisement