ISO 8132
Hydraulic fluid power - Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series
| Organization: | ISO |
| Publication Date: | 15 November 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This International Standard specifies the mounting dimensions required for the interchangeability of accessories for 16 MPa [160 bar] medium series cylinders in accordance with ISO 6020-1 and for 25 MPa (250 bar) series cylinders, in accordance with ISO 6022. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-1 and ISO 6022, but this does not limit their application.
NOTE 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2
Document History