ISO 13726

Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series with bores from 250 mm to 500 mm - Accessory mounting dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2008
Status: active
Page Count: 12
ICS Code (Cylinders): 23.100.20
scope:

This International Standard specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-3, but this does not limit their application.

This International Standard covers the following accessories:

- AP2 - rod clevis, female thread (see Figure 1 and Table 1);

- AP4 - rod eye, plain, female thread (see Figure 2 and Table 2);

- AA4 - L - pivot pin (locking plate) (see Figure 3 and Table 3);

- AL6 - locking plate for pivot pin (see Figure 4 and Table 4);

- AA4 - S - pivot pin plain (see Figure 5 and Table 5).

These accessories are used on hydraulic cylinders for mechanically transmitting the cylinder force. The design of these accessories is based on the maximum forces resulting from the specified internal diameters of the cylinders and pressures according to ISO 2944 and ISO 3320.

Document History

ISO 13726
March 1, 2008
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series with bores from 250 mm to 500 mm - Accessory mounting dimensions
This International Standard specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been...
August 1, 1998
Hydraulic Fluid Power - Single Rod Cylinders, 16 MPa (160 Bar) Compact Series with Bores from 250 mm to 500 mm - Accessory Mounting Dimensions
A description is not available for this item.

References

Advertisement