ISO 13726
Hydraulic Fluid Power - Single Rod Cylinders, 16 MPa (160 Bar) Compact Series with Bores from 250 mm to 500 mm - Accessory Mounting Dimensions
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Cylinders): | 23.100.20 |
Document History
March 1, 2008
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) compact series with bores from 250 mm to 500 mm - Accessory mounting dimensions
This International Standard specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-3. The accessories have been...
ISO 13726
August 1, 1998
Hydraulic Fluid Power - Single Rod Cylinders, 16 MPa (160 Bar) Compact Series with Bores from 250 mm to 500 mm - Accessory Mounting Dimensions
A description is not available for this item.