DIN EN ISO 7864
Sterile hypodermic needles for single use (ISO 7864:1993); German version EN ISO 7864:1995
inactive
| Organization: | DIN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
Document History
December 1, 2016
Sterile hypodermic needles for single use - Requirements and test methods (ISO 7864:2016); German version EN ISO 7864:2016
Diese Internationale Norm legt Anforderungen an sterile Injektionskanülen zum Einmalgebrauch der metrischen Nenngrößen von 0,18 mm bis 1,2 mm fest.
Sie gilt nicht für jene medizinischen Artikel, die...
January 1, 2015
Sterile hypodermic needles for single use - Requirements and test methods (ISO/DIS 7864:2014); German version prEN ISO 7864:2014
A description is not available for this item.
DIN EN ISO 7864
January 1, 1996
Sterile hypodermic needles for single use (ISO 7864:1993); German version EN ISO 7864:1995
A description is not available for this item.