DLA - DESC-DWG-86001 REV B

RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM

inactive
Organization: DLA
Publication Date: 7 May 1992
Status: inactive
Page Count: 11
scope:

This drawing establishes the complete requirements for a sealed solid state relay supplied to "Y" screening requirements of MIL-R-28750.

The complete PIN shall be as shown in the following example:

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

July 17, 2008
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
December 10, 2003
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
A description is not available for this item.
September 17, 2003
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
A description is not available for this item.
March 2, 2000
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-86001 REV B
May 7, 1992
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
August 24, 1987
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
A description is not available for this item.
January 13, 1986
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
A description is not available for this item.

References

Advertisement