DLA - DSCC-DWG-86001 REV C
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
inactive
| Organization: | DLA |
| Publication Date: | 2 March 2000 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing establishes the complete requirements for a sealed solid state relay supplied to "Y" screening requirements of MIL-R-28750.
intended Use:
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More
Document History
July 17, 2008
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
December 10, 2003
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
A description is not available for this item.
September 17, 2003
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
A description is not available for this item.
DSCC-DWG-86001 REV C
March 2, 2000
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
May 7, 1992
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
August 24, 1987
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
A description is not available for this item.
January 13, 1986
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
A description is not available for this item.