FORD - ESB-M2D221-B
POLYURETHANE FOAM, HIGH RESILIENCE - 34 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 14 July 2004 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by these specifications is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.
Document History
October 13, 2006
POLYURETHANE FOAM, HIGH RESILIENCE - 34 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.
ESB-M2D221-B
July 14, 2004
POLYURETHANE FOAM, HIGH RESILIENCE - 34 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.
March 16, 1981
POLYURETHANE FOAM, HIGH RESILIENCE - 34 KG/CU M
1. SCOPE The material defined by this specification is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.