FORD - ESB-M2D221-B

POLYURETHANE FOAM, HIGH RESILIENCE - 34 KG/CU M

inactive
Organization: FORD
Publication Date: 16 March 1981
Status: inactive
Page Count: 8
scope:

1. SCOPE

The material defined by this specification is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.

Document History

October 13, 2006
POLYURETHANE FOAM, HIGH RESILIENCE - 34 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.
July 14, 2004
POLYURETHANE FOAM, HIGH RESILIENCE - 34 kg/m3 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.
ESB-M2D221-B
March 16, 1981
POLYURETHANE FOAM, HIGH RESILIENCE - 34 KG/CU M
1. SCOPE The material defined by this specification is a molded, high resilient, flexible polyether urethane foam. The foam must not cause skin irritation or have an offensive odor.

References

Advertisement