IEC 60601-2-22
Medical electrical equipment – Part 2-22: Particular requirements for basic safety and essential performance of surgical, cosmetic, therapeutic and diagnostic laser equipment
| Organization: | IEC |
| Publication Date: | 1 November 1995 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Therapy equipment): | 11.040.60 |
| ICS Code (Radiographic equipment): | 11.040.50 |
scope:
Addition:
This Particular International Standard applies to LASER EQUIPMENT FOR MEDICAL APPLICATIONS, as defined in 2.1.111 classified as a CLASS 3B or CLASS 4 LASER PRODUCT according to 3.17 and 3.18 in IEC 825-1, hereinafter referred to as LASER EQUIPMENT.
NOTE - LASER EQUIPMENT for medical applications classified as a CLASS 1, 2 or CLASS 3A LASER PRODUCT, is covered by IEC 601-1 and IEC 825-1.
Document History