DLA - DESC-DWG-87033 REV C

RESISTOR NETWORK, 10-PIN, SINGLE-IN-LINE PACKAGE (SIP)

inactive
Organization: DLA
Publication Date: 28 May 1993
Status: inactive
Page Count: 11
scope:

This drawing describes the requirements for a 10-pin single-in-line package (SIP) resistor network with a ±100 ppm/°C temperature coefficient.

The complete part number shall be as shown in the following example:

The schematic of the resistor network shall be identified by a single letter in accordance with figure 1.

The nominal resistance is identified by four digits; the first three digits represent significant figures and the last digit specifies the number of zeros to follow. When the value of resistance is less than 100 ohms, or when fractional values of an ohm are required, the letter "R" shall be substituted for one of the significant digits of the group representing significant figures.

The resistance value designations shall be in accordance with MIL-R-83401. The resistance value designations for the "H" schematic are specified in table I. TABLE I. Standard resistance values.

Resistance R1 R2 Resistance R1 R2 designator (ohms) (ohms) designator (ohms) (ohms) ----------------------------------------------------------------- A001 82 130 A008 220 330 A002 120 200 A009 330 390 A003 130 210 A010 330 470 A004 160 260 A011 330 680 A005 180 240 A012 1.5 k 3.3 k A006 180 390 A013 3 k 6.2 k A007 220 270

intended Use:

Resistor networks described herein are intended to be used in electronic circuits where miniaturization is required.

Document History

January 17, 2013
RESISTOR NETWORK, 10-PIN, SINGLE-IN-LINE PACKAGE (SIP)
A description is not available for this item.
May 7, 2004
RESISTOR NETWORK, 10-PIN, SINGLE-IN-LINE PACKAGE (SIP)
A description is not available for this item.
February 12, 1999
RESISTOR NETWORK, 10-PIN, SINGLE-IN-LINE PACKAGE (SIP)
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the...
November 22, 1994
RESISTOR NETWORK, 10-PIN, SINGLE-IN-LINE PACKAGE (SIP)
A description is not available for this item.
DESC-DWG-87033 REV C
May 28, 1993
RESISTOR NETWORK, 10-PIN, SINGLE-IN-LINE PACKAGE (SIP)
This drawing describes the requirements for a 10-pin single-in-line package (SIP) resistor network with a ±100 ppm/°C temperature coefficient. The complete part number shall be as shown in the...
March 19, 1992
RESISTOR NETWORK, 10-PIN, SINGLE-IN-LINE PACKAGE (SIP)
A description is not available for this item.
August 2, 1988
RESISTOR NETWORK, 10-PIN, SINGLE-IN-LINE PACKAGE (SIP)
A description is not available for this item.
June 29, 1987
RESISTOR NETWORK, 10-PIN, SINGLE-IN-LINE PACKAGE (SIP)
A description is not available for this item.

References

Advertisement