ETSI - EN 300 474-2
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile requirement list and profile specific Implementation Conformance Statement (ICS) proforma; Part 2: Fixed radio Termination (FT)
| Organization: | ETSI |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 57 |
scope:
The present document provides the profile Requirement List and profile-specific Implementation Conformance Statement (profile ICs) proforma for the Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) at the Fixed radio Termination (FT) as defied in EN 300 444 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8].
The supplier of an implementation which is claimed to conform to EN 300 444 [2] is required to complete a copy of the Protocol Implementation Conformance Statement (PICS) proforma EN 300 476-4 [3], EN 300 476-5 [4], EN 300 476-6 [5] and EN 300 476-7 [6] with the replacements from annex A of the present document, as well as, a copy of the and profile-specific ICs proforma provided in the annex B of the present document.
Document History