ETSI - PRETS 300 474-2
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Generic Access Profile (Gap); Profile Implementation Conformance Statement (ICS); Part 2: Fixed Termination (FT)
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 81 |
scope:
This draft ETS provides the profile requirment list and profile-specific Implementation Conformance Statement (profile ICS) proforma for the Digital Enhanced Cordless Telecommunications (DECT) Generic Accesss Profile (GAP) at the Fixed radio Termination (FT) as defined in ETS 300 444 [16] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [14].
The supplier of an implementation which is claimed to conform to ETS 300 444 [16] is required to complete a copy of the PICS proforma provided in the annex A of this ETS.
Document History