CSA - CAN/CSA-B131.1-M88

External Zinc-Coating of Ductile Iron Pipe

inactive
Organization: CSA
Publication Date: 1 August 1988
Status: inactive
Page Count: 13
scope:

Scope and Field of Application

This Standard deals with the external coating of ductile iron pipe at the factory by zinc-coating.

This Standard includes specifications for the zinc-coating, application requirements, and coating inspection. Also included are requirements for the finishing layer applied to the zinc- coated surface.

Pipe to be coated shall comply with one of the following:

ANSI/AWWA

C151/A21.51, 1986

Ductile-iron pipe, centrifugally cast in metal molds or sand- lined molds for water or other liquids.

ISO 2531, 1986

Ductile iron pipes, fittings and accessories for pressure pipe-lines

Document History

August 1, 1988
External Zinc-Coating of Ductile Iron Pipe
Scope and Field of Application This Standard deals with the external coating of ductile iron pipe at the factory by zinc-coating. This Standard includes specifications for the zinc-coating,...
CAN/CSA-B131.1-M88
August 1, 1988
External Zinc-Coating of Ductile Iron Pipe
Scope and Field of Application This Standard deals with the external coating of ductile iron pipe at the factory by zinc-coating. This Standard includes specifications for the zinc-coating,...
Advertisement