CSA - CAN/CSA-B131.1-M88
External Zinc-Coating of Ductile Iron Pipe
| Organization: | CSA |
| Publication Date: | 1 August 1988 |
| Status: | inactive |
| Page Count: | 12 |
scope:
Scope and Field of Application
This Standard deals with the external coating of ductile iron pipe at the factory by zinc-coating.
This Standard includes specifications for the zinc-coating, application requirements, and coating inspection. Also included are requirements for the finishing layer applied to the zinc- coated surface.
Pipe to be coated shall comply with one of the following:
ANSI/AWWA
C151/A21.51, 1986
Ductile-iron pipe, centrifugally cast in metal molds or sand- lined molds for water or other liquids.
ISO 2531, 1986
Ductile iron pipes, fittings and accessories for pressure pipe-lines
Document History