BSI - BS EN 60404-6
Magnetic materials Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 26 September 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
July 31, 2018
Magnetic materials Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
A description is not available for this item.
July 31, 2018
Magnetic materials Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
A description is not available for this item.
July 31, 2018
Magnetic materials Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
A description is not available for this item.
BS EN 60404-6
September 26, 2003
Magnetic materials Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens
A description is not available for this item.