DOD - SMD 5962-05206

MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOW POWER, DUAL 8-BIT, 1 GSPS ANALOG-TODIGITAL CONVERTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 29 January 2007
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 1, 2017
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOW POWER, DUAL 8-BIT, 1 GSPS ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 23, 2009
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOW POWER, DUAL 8-BIT, 1 GSPS ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 3, 2007
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOW POWER, DUAL 8-BIT, 1 GSPS ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-05206
January 29, 2007
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOW POWER, DUAL 8-BIT, 1 GSPS ANALOG-TODIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement