DS/EN 301253 V1.2.1
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
active, Most Current
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | active |
| ICS Code (Radiocommunications in general): | 33.060.01 |
scope:
1.1 Applications The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: voice; fax; voiceband data; telex; data; integrated Services Digital Network (ISDN); Internet access.
Document History
DS/EN 301253 V1.2.1
August 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
1.1 Applications The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: voice; fax;...
July 15, 2000
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: voice; fax; voiceband data; telex;...