DS/EN 301253 V1.1.1

Fixed Radio Systems; Point-to-multipoint equipment; Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz

inactive
Organization: DS
Publication Date: 15 July 2000
Status: inactive
ICS Code (Radiocommunications in general): 33.060.01
scope:

The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: voice; fax; voiceband data; telex; data; integrated Services Digital Network (ISDN); Internet access.

Document History

August 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
1.1 Applications The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: voice; fax;...
DS/EN 301253 V1.1.1
July 15, 2000
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint digital radio systems in frequency bands in the range 3 GHz to 11 GHz
The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: voice; fax; voiceband data; telex;...
Advertisement